PS-600 was engineered for salt fog resistance at a peak temperature of 600° F (315° C). For medium temperature projects, this powder has a nice smooth finish in a flat black when applied to properly prepared ferrous and non-ferrous substrates. It combines great aesthetics with corrosion resistance.
APPLICATIONS:
Specifically formulated for optimum performance
under harsh conditions for:
• Exhaust systems
• Industrial silencers
• Engine parts
• Other high temperature applications
| FORREST Technical Coatings | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | PS-600 |
| Product Name | Infernex Powder PS-600 |
| Type | Coating; Powder Coating; Paint |
| Substrate | Metallic; Steel |
| Cure / Setting Technology | Thermoset |
| Features | Touch-Up; Corrosion Resistant; Heat Resistant; Weather Resistant |