Valspar Premium Spray Paint is simply the finest multi-purpose spray paint available. Sold through Lowe's Home Improvement, and independent hardware and paint stores, Valspar Premium is available in a range of finishes to suit your chosen application.
Multi-purpose spray paint for use on virtually any surface.
Available in 64 colors.
Three sheens - flat, gloss, satin
For interior and exterior use.
Not for use on high impact styrene, leather, Styrofoam and vinyl.
Valspar Premium spray paint is tough, hard wearing, resistant to scratches and gives a flawless finish. Valspar Premium is very UV absorbent, water resistant, and will not fade or yellow; it protects against rust and is fast drying. In addition, there are four primers and three top coats, which are designed to provide a tough, transparent, flexible film that preserves and protects against weather, heat, cold, acid, alkali, corrosion and water. Apply the Valspar Premium spray paints system and you have a range of products suitable for any decorative project inside or outside of the home.
Valspar Premium Spray Paint is simply the finest multi-purpose spray paint available. Sold through Lowe's Home Improvement, and independent hardware and paint stores, Valspar Premium is available in a range of finishes to suit your chosen application.
- Multi-purpose spray paint for use on virtually any surface.
- Available in 64 colors.
- Three sheens - flat, gloss, satin
- For interior and exterior use.
- Not for use on high impact styrene, leather, Styrofoam and vinyl.
Valspar Premium spray paint is tough, hard wearing, resistant to scratches and gives a flawless finish. Valspar Premium is very UV absorbent, water resistant, and will not fade or yellow; it protects against rust and is fast drying. In addition, there are four primers and three top coats, which are designed to provide a tough, transparent, flexible film that preserves and protects against weather, heat, cold, acid, alkali, corrosion and water. Apply the Valspar Premium spray paints system and you have a range of products suitable for any decorative project inside or outside of the home.