INFERNEX® PT-1000 was developed to produce a slightly textured black coating with great pre- and post-burn adhesion. This satin powder coating performs well at a continuous 800° F (426° C) and offers a balance of function and appearance. Performance testing of one hour at 1000° F resulted in very good adhesion.
APPLICATIONS
Specifically formulated for optimum performance under harsh conditions for:
| FORREST Technical Coatings | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | PT-1000 |
| Product Name | Infernex Powder PT-1000 |
| Type | Coating; Powder Coating; Paint |
| Substrate | Metallic; Steel |
| Cure / Setting Technology | Thermoset |
| Features | Touch-Up; Corrosion Resistant; Heat Resistant; Weather Resistant |