Brake Bonder 362 is a black, heat-curing, nitrile/phenolic solvent-based adhesive designed for bonding brake, clutch, and other friction materials to metal. It offers excellent resistance to thermal shock, chemicals, and water, with a cured bond capable of withstanding temperatures exceeding 600°F (315°C). The adhesive is single-component, applied as a wet film 0.025 to 0.045 in. (0.635 to 1.140 mm) thick, and requires drying before bonding. Cure is achieved at a minimum of 30 minutes at 400°F under constant pressure of 75 to 150 psi. It has a viscosity of 4,000 to 6,000 cP at 25°C and a specific gravity of 0.94. The product is registered to ISO 9001.
Brake Bonder 362 is a black heat curing, nitrile/phenolic solvent-based adhesive. Cured Brake Bonder 362 furnishes excellent resistance to thermal shock, chemicals, and water. The cured bond withstands temperatures exceeding 600°F (315°C). The primary application for Brake Bonder 362 is bonding brake, clutch, and other friction materials to metal.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 336245 |
| Product Name | Formulations - Applications - Bonding - Brake Bonder 362BB |
| Industry | Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial |