Quantum® 150 UV is a single component, solventless, room temperature curing cyanoacrylate adhesive with light curing property. The presence of surface moisture and/or light (UV or Visible light) commence the cure of the adhesive. Quantum® 150 UV develops handling strength within seconds and full functional strength within minutes. Quantum 150 UV can bond a wide variety of surfaces including thermoplastics, elastomers. Product Benefits: • Rapid Cure: forms a strong bond by moisture curing at room temperature in less than a minute with contact pressure. • Light curing property: can be easily cured by irradiation with light. Blushing can be also prevented by UV curing. • Surfaces: will bond almost any combination of similar or dissimilar materials. • Easy Use: single component feature, eliminates any mixing. • Due to low viscosity, it can penetrate gaps between surfaces.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 3150UV40 |
| Product Name | Formulations - Curing Method - UV Cure Adhesives - Quantum 150UV |
| Cure / Technology | UV or Radiation Cured; Single Component |