Dymax Light-Weld® 401 is a low-viscosity, optically clear, UV-curing structural adhesive designed for bonding glass and metal, particularly close-fitting parts. It is supplied in a 30 mL syringe package. The cured adhesive has a refractive index of 1.51, Durometer hardness of D80, tensile strength of 31.7 MPa, and operates reliably from -43°C to +149°C. It exhibits moisture resistance with 0.8% water absorption over 24 hours and fully complies with RoHS Directive 2015/863/EU.
Dymax Light-Weld® 401 UV Curing Adhesive Clear is a high-clarity, low viscosity adhesive. It has good adhesion to glass and metal and is used to bond close-fitting parts. 30 mL MR Syringe.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 401 30ML MR SYRINGE |
| Product Name | Dymax Light-Weld® 401 UV Curing Adhesive Clear 30 mL MR Syringe |
| Cure / Technology | Single Component |