Dongguan Sheen Electronic Technology Co., Ltd. Heat sink putty for the consumer electronics industry SE500AB

Description
The SHEEN's SE Series two-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 8.0 W/m·K. ◆ Soft and elastic after curing, maintaining the required thickness and providing shock absorption. ◆ High electrical insulation, with dielectric strength up to 8 kV/mm. ◆ Excellent flame resistance, achieving a UL94 V-0 rating. ◆ Curing time adjustable based on temperature. ◆ Two-component structure for easy storage. ◆ Can be precisely controlled for thickness and shape using automated equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ CPUs and GPUs ◆ Power Supply Units (PSUs) ◆ LED Modules ◆ Engine Control Units (ECUs) ◆ Gaming Consoles and Laptops
Request a Quote
Description
The SHEEN's SE Series two-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 8.0 W/m·K. ◆ Soft and elastic after curing, maintaining the required thickness and providing shock absorption. ◆ High electrical insulation, with dielectric strength up to 8 kV/mm. ◆ Excellent flame resistance, achieving a UL94 V-0 rating. ◆ Curing time adjustable based on temperature. ◆ Two-component structure for easy storage. ◆ Can be precisely controlled for thickness and shape using automated equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ CPUs and GPUs ◆ Power Supply Units (PSUs) ◆ LED Modules ◆ Engine Control Units (ECUs) ◆ Gaming Consoles and Laptops
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat sink putty for the consumer electronics industry - SE500AB - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan, China
Heat sink putty for the consumer electronics industry
SE500AB
Heat sink putty for the consumer electronics industry SE500AB
The SHEEN's SE Series two-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 8.0 W/m·K. ◆ Soft and elastic after curing, maintaining the required thickness and providing shock absorption. ◆ High electrical insulation, with dielectric strength up to 8 kV/mm. ◆ Excellent flame resistance, achieving a UL94 V-0 rating. ◆ Curing time adjustable based on temperature. ◆ Two-component structure for easy storage. ◆ Can be precisely controlled for thickness and shape using automated equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ CPUs and GPUs ◆ Power Supply Units (PSUs) ◆ LED Modules ◆ Engine Control Units (ECUs) ◆ Gaming Consoles and Laptops

The SHEEN's SE Series two-component Thermal Gel are renowned for their distinctive characteristics, which include:
◆ Good thermal conductivity, available in options ranging from 2.0 to 8.0 W/m·K.
◆ Soft and elastic after curing, maintaining the required thickness and providing shock absorption.
◆ High electrical insulation, with dielectric strength up to 8 kV/mm.
◆ Excellent flame resistance, achieving a UL94 V-0 rating.
◆ Curing time adjustable based on temperature.
◆ Two-component structure for easy storage.
◆ Can be precisely controlled for thickness and shape using automated equipment.
◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards.

【Applications】

◆ CPUs and GPUs
◆ Power Supply Units (PSUs)
◆ LED Modules
◆ Engine Control Units (ECUs)
◆ Gaming Consoles and Laptops

Supplier's Site

Technical Specifications

  Dongguan Sheen Electronic Technology Co., Ltd.
Product Category Industrial Adhesives
Product Number SE500AB
Product Name Heat sink putty for the consumer electronics industry
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

High efficiency thermal pad for chipset - SF700 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 302 F (-50 to 150 C)
View Details
High-performance insulation sheets for power semiconductors - SC800-PI-2-K10 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details
Thermal conductive gel for electronics manufacturer - SE80 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details
High-performance insulation sheets for power semiconductors - SC800-PI-2-K10 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details