Widely used successfully in Europe for many years as a muffler coating, INFERNEX® PS-800 has a beautiful satin jet black and smooth sheen with outstanding hardness. It performs at a peak temperature of 800° F (426° C) for exterior exposures.
APPLICATIONS
This INFERNEX® liquid was formulated for rapid curing and corrosion resistance and has very good exterior durability. It also maintains a unique balance of excellent pre- and post-burn adhesion and color retention up to 800° F (426° C). Its flat black finish applies smoothly to ferrous and non-ferrous substrates.
Specifically formulated for optimum performance under harsh conditions for:
• Exhaust systems
• Industrial silencers
• Engine parts
• Other high temperature applications
| FORREST Technical Coatings | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | PS-800 |
| Product Name | Infernex Powder PS-800 |
| Type | Coating; Powder Coating; Paint |
| Substrate | Metallic; Steel |
| Cure / Setting Technology | Thermoset |
| Features | Touch-Up; Corrosion Resistant; Heat Resistant; Weather Resistant |