ELANTAS PDG ELAN-Tron® E 203 Black, is a two component, room temperature curing epoxy resin used for sealing and bonding. It is durable, high strength, and chemically resistant. The mixed paste can also be used to build high-strength, cure-in-place laminates. ELANTAS PDG ELAN-Tron® C 301 Epoxy Hardener sold separately. 1 pt Can.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | E 203 BLACK PINT DP |
| Product Name | ELANTAS PDG ELAN-Tron® E 203 Epoxy Resin Black 1 pt Can |
| Cure / Technology | Two Component |
| Substrate Compatibility | Ceramic, Glass |
| Chemical System | Epoxy |
| Viscosity | 2700 to 4000 cP |