Master Bond, Inc. Two Part Epoxy System for Medical and Related Applications Featuring Superior Toughness EP21LV3/5Med

Description
Master Bond Polymer System EP21LV 3/5 is a two component, low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulation and casting that cures flexible. It cures readily at room temperature and more quickly at elevated temperatures. It has a forgiving 3 to 5 mix ratio by weight or volume. The EP21LV 3/5 produces tough, high strength, durable bonds which hold up very well to thermal cycling and resist many chemicals including cold sterilants, water, oils, fuels, acids, bases and salts. It is serviceable over the wide temperature range of -80°F to +250°F. It bonds well to a wide variety of substrates including metals, glass, ceramics, wood, rubbers, and many plastics. Once cured, EP21LV 3/5 is an outstanding electrical insulator. This, coupled with its low viscosity, makes it an excellent encapsulating and potting epoxy. As a Class VI epoxy, EP21LV 3/5 is truly unique in that it cures flexible allowing it to be used in a wide range of applications where more rigid epoxies are not suitable. In addition, it meets FDA requirements for food compatibility. EP21LV 3/5 contains no solvents or diluents. The color of the cured material is amber-clear.
Request a Quote
Description
Master Bond Polymer System EP21LV 3/5 is a two component, low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulation and casting that cures flexible. It cures readily at room temperature and more quickly at elevated temperatures. It has a forgiving 3 to 5 mix ratio by weight or volume. The EP21LV 3/5 produces tough, high strength, durable bonds which hold up very well to thermal cycling and resist many chemicals including cold sterilants, water, oils, fuels, acids, bases and salts. It is serviceable over the wide temperature range of -80°F to +250°F. It bonds well to a wide variety of substrates including metals, glass, ceramics, wood, rubbers, and many plastics. Once cured, EP21LV 3/5 is an outstanding electrical insulator. This, coupled with its low viscosity, makes it an excellent encapsulating and potting epoxy. As a Class VI epoxy, EP21LV 3/5 is truly unique in that it cures flexible allowing it to be used in a wide range of applications where more rigid epoxies are not suitable. In addition, it meets FDA requirements for food compatibility. EP21LV 3/5 contains no solvents or diluents. The color of the cured material is amber-clear.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Part Epoxy System for Medical and Related Applications Featuring Superior Toughness - EP21LV3/5Med - Master Bond, Inc.
Hackensack, NJ, USA
Two Part Epoxy System for Medical and Related Applications Featuring Superior Toughness
EP21LV3/5Med
Two Part Epoxy System for Medical and Related Applications Featuring Superior Toughness EP21LV3/5Med
Master Bond Polymer System EP21LV 3/5 is a two component, low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulation and casting that cures flexible. It cures readily at room temperature and more quickly at elevated temperatures. It has a forgiving 3 to 5 mix ratio by weight or volume. The EP21LV 3/5 produces tough, high strength, durable bonds which hold up very well to thermal cycling and resist many chemicals including cold sterilants, water, oils, fuels, acids, bases and salts. It is serviceable over the wide temperature range of -80°F to +250°F. It bonds well to a wide variety of substrates including metals, glass, ceramics, wood, rubbers, and many plastics. Once cured, EP21LV 3/5 is an outstanding electrical insulator. This, coupled with its low viscosity, makes it an excellent encapsulating and potting epoxy. As a Class VI epoxy, EP21LV 3/5 is truly unique in that it cures flexible allowing it to be used in a wide range of applications where more rigid epoxies are not suitable. In addition, it meets FDA requirements for food compatibility. EP21LV 3/5 contains no solvents or diluents. The color of the cured material is amber-clear.

Master Bond Polymer System EP21LV 3/5 is a two component, low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulation and casting that cures flexible. It cures readily at room temperature and more quickly at elevated temperatures. It has a forgiving 3 to 5 mix ratio by weight or volume. The EP21LV 3/5 produces tough, high strength, durable bonds which hold up very well to thermal cycling and resist many chemicals including cold sterilants, water, oils, fuels, acids, bases and salts. It is serviceable over the wide temperature range of -80°F to +250°F. It bonds well to a wide variety of substrates including metals, glass, ceramics, wood, rubbers, and many plastics. Once cured, EP21LV 3/5 is an outstanding electrical insulator. This, coupled with its low viscosity, makes it an excellent encapsulating and potting epoxy. As a Class VI epoxy, EP21LV 3/5 is truly unique in that it cures flexible allowing it to be used in a wide range of applications where more rigid epoxies are not suitable. In addition, it meets FDA requirements for food compatibility. EP21LV 3/5 contains no solvents or diluents. The color of the cured material is amber-clear.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Polymers and Plastic Resins
Product Number EP21LV3/5Med
Product Name Two Part Epoxy System for Medical and Related Applications Featuring Superior Toughness
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
Industry Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
Use Temperature -80 to 250 F (-62 to 121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Epoxy EP30F Resists Abrasion and Chemicals - EP30F - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
NASA Low Outgassing Approved Epoxy System - EP30LTE - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Two Component Polymer System - EP21CLV - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Flexibilized and Toughened Low Viscosity Epoxy - EP21FL - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details