RS Components, Ltd. Cable Sleeves 1864536

Description
RS PRO RSC-20N Cable Sleeve
Request a Quote
Description
RS PRO RSC-20N Cable Sleeve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Cable Sleeves
1864536
Cable Sleeves 1864536
RS PRO RSC-20N Cable Sleeve

RS PRO RSC-20N Cable Sleeve

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 1864536
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Spiral Wrapping - 2044420 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polypropylene
Diameter 0.8661 inch (22 mm)
View Details
Cable Spiral Wrapping - 185817 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 2 inch (50.8 mm)
View Details
Cable Sleeves - 1893179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PVC
Diameter 0.1181 to 0.5138 inch (3 to 13.05 mm)
View Details
Heat Shrink Tubing - 2116191 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.0630 inch (1.6 mm)
View Details