Tecate Group Electric Double Layer Capacitors (EDLC), Supercapacitors TPLH-3R0/450SS35X71

Description
450F (EDLC) Supercapacitor 3V Radial, Can - Snap-In - 4 Lead 3.6mOhm 1500 Hrs @ 65°C
Request a Quote Datasheet
Description
450F (EDLC) Supercapacitor 3V Radial, Can - Snap-In - 4 Lead 3.6mOhm 1500 Hrs @ 65°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 2085-TPLH-3R0/450SS35X71-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
2085-TPLH-3R0/450SS35X71-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 2085-TPLH-3R0/450SS35X71-ND
450F (EDLC) Supercapacitor 3V Radial, Can - Snap-In - 4 Lead 3.6mOhm 1500 Hrs @ 65°C

450F (EDLC) Supercapacitor 3V Radial, Can - Snap-In - 4 Lead 3.6mOhm 1500 Hrs @ 65°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - TPLH-3R0/450SS35X71 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
TPLH-3R0/450SS35X71
Electric Double Layer Capacitors (EDLC), Supercapacitors TPLH-3R0/450SS35X71
CAP 450F 3V THROUGH HOLE

CAP 450F 3V THROUGH HOLE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 2085-TPLH-3R0/450SS35X71-ND TPLH-3R0/450SS35X71
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 4.50E8 microF 4.50E8 microF
Mounting Style Through Hole Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers