Tecate Group Electric Double Layer Capacitors (EDLC), Supercapacitors TPLH-2R7/120WR18X60

Description
120F (EDLC) Supercapacitor 2.7V Radial, Can 8mOhm @ 1kHz 1500 Hrs @ 85°C
Request a Quote Datasheet
Description
120F (EDLC) Supercapacitor 2.7V Radial, Can 8mOhm @ 1kHz 1500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 2085-TPLH-2R7/120WR18X60-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
2085-TPLH-2R7/120WR18X60-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 2085-TPLH-2R7/120WR18X60-ND
120F (EDLC) Supercapacitor 2.7V Radial, Can 8mOhm @ 1kHz 1500 Hrs @ 85°C

120F (EDLC) Supercapacitor 2.7V Radial, Can 8mOhm @ 1kHz 1500 Hrs @ 85°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - TPLH-2R7/120WR18X60 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
TPLH-2R7/120WR18X60
Electric Double Layer Capacitors (EDLC), Supercapacitors TPLH-2R7/120WR18X60
CAP 120F 2.7V THROUGH HOLE

CAP 120F 2.7V THROUGH HOLE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 2085-TPLH-2R7/120WR18X60-ND TPLH-2R7/120WR18X60
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E8 microF 1.20E8 microF
Mounting Style Through Hole Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details