Tecate Group Electric Double Layer Capacitors (EDLC), Supercapacitors TPL-3.3/10X20F

Description
3.3F (EDLC) Supercapacitor 2.7V Radial, Can 150mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
3.3F (EDLC) Supercapacitor 2.7V Radial, Can 150mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 2085-TPL-3.3/10X20F-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
2085-TPL-3.3/10X20F-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 2085-TPL-3.3/10X20F-ND
3.3F (EDLC) Supercapacitor 2.7V Radial, Can 150mOhm @ 1kHz 1000 Hrs @ 85°C

3.3F (EDLC) Supercapacitor 2.7V Radial, Can 150mOhm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - TPL-3.3/10X20F - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
TPL-3.3/10X20F
Electric Double Layer Capacitors (EDLC), Supercapacitors TPL-3.3/10X20F
CAP 3.3F -10% +20% 2.7V T/H

CAP 3.3F -10% +20% 2.7V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 2085-TPL-3.3/10X20F-ND TPL-3.3/10X20F
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 3.30E6 microF 3.30E6 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers