Tecate Group Electric Double Layer Capacitors (EDLC), Supercapacitors TPL-10/10X30F

Description
10F (EDLC) Supercapacitor 2.7V Radial, Can 60mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
10F (EDLC) Supercapacitor 2.7V Radial, Can 60mOhm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 2085-TPL-10/10X30F-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
2085-TPL-10/10X30F-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 2085-TPL-10/10X30F-ND
10F (EDLC) Supercapacitor 2.7V Radial, Can 60mOhm @ 1kHz 1000 Hrs @ 85°C

10F (EDLC) Supercapacitor 2.7V Radial, Can 60mOhm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - TPL-10/10X30F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
TPL-10/10X30F
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors TPL-10/10X30F
CAP 10F -10% +20% 2.7V T/H

CAP 10F -10% +20% 2.7V T/H

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - TPL-10/10X30F - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
TPL-10/10X30F
Electric Double Layer Capacitors (EDLC), Supercapacitors TPL-10/10X30F
CAP 10F -10% +20% 2.7V T/H

CAP 10F -10% +20% 2.7V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2085-TPL-10/10X30F-ND TPL-10/10X30F TPL-10/10X30F
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E7 microF 1.00E7 microF 1.00E7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers