S707YBMH1023H is a hexagon socket spring ball plunger with M10 threads and heavy end pressure, constructed with a stainless steel body and hardened stainless steel ball. It has an initial spring force of 100 N and a final spring force of 116 N, with a body length of 23 mm, outer diameter of 10 mm, and a mounting hole diameter of 5 mm. The part weighs 8 g and features a natural stainless steel finish.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707YBMH1023H |
| Product Name | Hexagon Head Stainless Steel Spring Ball Plunger With M10 Threads - Heavy End Pressure |
| Plunger Type | Spring Plunger |