Imao-Fixtureworks Press-Fit Ball Plungers SBPR

Description
RoHS, SUS, Press-Fit Ball Plungers
Request a Quote
Description
RoHS, SUS, Press-Fit Ball Plungers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SBPR series Press-Fit Ball Plungers from Imao-Fixtureworks are designed for applications requiring reliable locking mechanisms. These plungers utilize an O-ring that provides elastic force, ensuring secure placement within mounting holes. The product is available in various sizes, with part numbers ranging from SBPR4 to SBPR12, accommodating different force requirements and dimensions. Constructed from stainless steel (SUS303, SUS301, and SUS420J2), these plungers exhibit durability and resistance to wear. The heat resistance of the plungers is rated up to 90°C, making them suitable for a range of environments. Weights vary by part number, with the lightest option at 0.4 grams and the heaviest at 10.1 grams. The mounting-hole dimensions are specified for each part number, facilitating easy integration into existing designs.

Datasheet Summary
Powered by GS/AI

The SBPR series Press-Fit Ball Plungers from Imao-Fixtureworks are designed for applications requiring reliable locking mechanisms. These plungers utilize an O-ring that provides elastic force, ensuring secure placement within mounting holes. The product is available in various sizes, with part numbers ranging from SBPR4 to SBPR12, accommodating different force requirements and dimensions. Constructed from stainless steel (SUS303, SUS301, and SUS420J2), these plungers exhibit durability and resistance to wear. The heat resistance of the plungers is rated up to 90°C, making them suitable for a range of environments. Weights vary by part number, with the lightest option at 0.4 grams and the heaviest at 10.1 grams. The mounting-hole dimensions are specified for each part number, facilitating easy integration into existing designs.

Suppliers

Company
Product
Description
Supplier Links
Press-Fit Ball Plungers - SBPR - Imao-Fixtureworks
Fraser, MI, United States
Press-Fit Ball Plungers
SBPR
Press-Fit Ball Plungers SBPR
RoHS, SUS, Press-Fit Ball Plungers

RoHS, SUS, Press-Fit Ball Plungers

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Ball and Spring Plungers
Product Number SBPR
Product Name Press-Fit Ball Plungers
Plunger Type Ball Plunger
Stroke 0.0315 to 0.1378 inch (0.8000 to 3.5 mm)
End Force 0.6744 to 5.62 lbs (0.3059 to 2.55 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers without Knob - NDX-N - Imao-Fixtureworks
Specs
Plunger Type Index Plunger
Stroke 0.1575 to 0.3937 inch (4 to 10 mm)
End Force 1.35 to 7.87 lbs (0.6117 to 3.57 kg)
View Details
Indexing Plungers - EIP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.35 to 8.99 lbs (0.6117 to 4.08 kg)
View Details
Indexing Plungers - GDX - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.2362 to 0.4724 inch (6 to 12 mm)
End Force 1.8 to 13.49 lbs (0.8156 to 6.12 kg)
View Details
Indexing Plungers without Knob Indexing Plungers - WDX-N - Imao-Fixtureworks
Specs
Plunger Type Index Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.12 to 7.87 lbs (0.5098 to 3.57 kg)
View Details