APM Hexseal Corp. Fasteners, Screws; Thread Size Metric Apm Hexseal R6-32X1/2

Description
FASTENERS, SCREWS; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:12.7mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Recessed Head Phillips; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes
Datasheet
Description
FASTENERS, SCREWS; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:12.7mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Recessed Head Phillips; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7863 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Screws; Thread Size Metric Apm Hexseal
97H7863
Fasteners, Screws; Thread Size Metric Apm Hexseal 97H7863
FASTENERS, SCREWS; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:12.7mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Recessed Head Phillips; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

FASTENERS, SCREWS; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:12.7mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Recessed Head Phillips; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 97H7863
Product Name Fasteners, Screws; Thread Size Metric Apm Hexseal
Head Type Other; Recessed Head Phillips
Unlock Full Specs
to access all available technical data

Similar Products

SEMS Screw, 6-32 - 9920 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
Finish Nickel Plated
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Hex Socket Set Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
#10-24 Knurl head thumb screw.,.641
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Thumb Screw
Head Type Other; Nylon Knurl
Material Plastic; Nylon
View Details
Machine Screw - 335-1098-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details