Te-Co, Inc. Plastic Ball Knob: 1/2-13 Thread x 1-3/8 Ball Dia. 43608

Description
Product Information Material: Black Plastic Lightweight, plastic construction keeps ball rust free Blank Knob includes a cast center which eliminates center drilling *Molded Threads
Description
Product Information Material: Black Plastic Lightweight, plastic construction keeps ball rust free Blank Knob includes a cast center which eliminates center drilling *Molded Threads

Suppliers

Company
Product
Description
Supplier Links
Plastic Ball Knob: 1/2-13 Thread x 1-3/8 Ball Dia. - 43608 - Te-Co, Inc.
Union, OH, USA
Plastic Ball Knob: 1/2-13 Thread x 1-3/8 Ball Dia.
43608
Plastic Ball Knob: 1/2-13 Thread x 1-3/8 Ball Dia. 43608
Product Information Material: Black Plastic Lightweight, plastic construction keeps ball rust free Blank Knob includes a cast center which eliminates center drilling *Molded Threads

Product Information

  • Material: Black Plastic
  • Lightweight, plastic construction keeps ball rust free
  • Blank Knob includes a cast center which eliminates center drilling

*Molded Threads

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Knobs (industrial)
Product Number 43608
Product Name Plastic Ball Knob: 1/2-13 Thread x 1-3/8 Ball Dia.
Knob Type Ball
Knob Material Plastic
Material Description Plastic with Cast Center
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details
Cast Iron Hand Knobs - 16320 - Jergens, Inc.
Specs
Colors / Finishes Available Zinc Plated (including Blank Knobs)
Knob Material Metal
Material Description Class 30 Gray Iron
View Details
Plastic Lobe Knob - EK - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Black
Knob Material Plastic
View Details
Clamping Knobs - 161155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Black
Knob Material Plastic
View Details