Te-Co, Inc. Plain Forged Eye Bolt: 3/4-10 Thread 43105

Description
Product Information Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided. If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times. Load limits are reduced by 75% on angle lifts.
Description
Product Information Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided. If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times. Load limits are reduced by 75% on angle lifts.

Suppliers

Company
Product
Description
Supplier Links
Plain Forged Eye Bolt: 3/4-10 Thread - 43105 - Te-Co, Inc.
Union, OH, USA
Plain Forged Eye Bolt: 3/4-10 Thread
43105
Plain Forged Eye Bolt: 3/4-10 Thread 43105
Product Information Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided. If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times. Load limits are reduced by 75% on angle lifts.

Product Information

Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided.
If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times.
Load limits are reduced by 75% on angle lifts.

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Eyebolts
Product Number 43105
Product Name Plain Forged Eye Bolt: 3/4-10 Thread
Rating Load Rated
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eyebolts - 47672 - Jergens, Inc.
Specs
Features Swivel
Thread Size M12 x 1.75
Maximum Load 0.7718 tons (0.7001 metric tons)
View Details
Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 6.3 Ton - 421100630055 - Certex UK
Specs
Rating Load Rated
Thread Size 39*
Maximum Load 6.94 tons (6.3 metric tons)
View Details
Eye Bolts - 673658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Finish Galvanized
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details