Certex UK Swivel Eye Bolt Codipro SEB UP WLL ton 15 4215SEBM48UP

Description
The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load Safe alternative to C15 DIN 580 eye bolts. Torque key adaptor available on request.
Request a Quote
Description
The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load Safe alternative to C15 DIN 580 eye bolts. Torque key adaptor available on request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swivel Eye Bolt Codipro SEB UP WLL ton 15 - 4215SEBM48UP - Certex UK
Harworth, United Kingdom
Swivel Eye Bolt Codipro SEB UP WLL ton 15
4215SEBM48UP
Swivel Eye Bolt Codipro SEB UP WLL ton 15 4215SEBM48UP
The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load Safe alternative to C15 DIN 580 eye bolts. Torque key adaptor available on request.

The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads.

Features:

  • Gradup steel ring that has a rotating range of 360°.
  • Swivelling under load
  • Safe alternative to C15 DIN 580 eye bolts.
  • Torque key adaptor available on request.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Eyebolts
Product Number 4215SEBM48UP
Product Name Swivel Eye Bolt Codipro SEB UP WLL ton 15
Rating Load Rated
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Eyebolt WLL ton 3.2 - 421100320140 - Certex UK
Specs
Rating Non-load Rated
Material Stainless Steel; Stainless steel AISI 316
Maximum Load 3.53 tons (3.2 metric tons)
View Details
Swivel Eye Bolt Codipro SS SEB WLL ton 1.2 - 4215SSSEBM16 - Certex UK
Specs
Rating Load Rated
Material AISI 316 L
Maximum Load 1.32 tons (1.2 metric tons)
View Details
Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 8 Ton - 421100800055 - Certex UK
Specs
Rating Load Rated
Thread Size 45*
Maximum Load 8.82 tons (8 metric tons)
View Details
Swivel Eye Bolt Codipro SEB UP WLL ton 0.8 - 4215SEBM12UP - Certex UK
Specs
Rating Load Rated
Material High tensile steel
Maximum Load 0.8818 tons (0.8000 metric tons)
View Details