Te-Co, Inc. Steel Spherical Washer Assembly: 3/4 Stud Size 42705

Description
Product Information Black Oxide Finish Case Hardened Material: 12L14 steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request
Description
Product Information Black Oxide Finish Case Hardened Material: 12L14 steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Steel Spherical Washer Assembly: 3/4 Stud Size - 42705 - Te-Co, Inc.
Union, OH, USA
Steel Spherical Washer Assembly: 3/4 Stud Size
42705
Steel Spherical Washer Assembly: 3/4 Stud Size 42705
Product Information Black Oxide Finish Case Hardened Material: 12L14 steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request

Product Information

  • Black Oxide Finish
  • Case Hardened
  • Material: 12L14 steel
  • Reduces stress on threads
  • Bottom Washer can be used with Spherical Flange Nuts
  • Compensates for slight misalignment between the workpiece and strap clamp
  • Many sizes conform to TCMAI standards
  • Special sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Washers
Product Number 42705
Product Name Steel Spherical Washer Assembly: 3/4 Stud Size
Washer Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Washers & Shims - PW-13X19X0.3 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 0.250 to 0.300 inch (6.350 to 7.620 mm)
View Details
Washer - 7089A4/316L17088 - BUMAX®
Specs
Material StainlessSteel; Austenitic
Metric Size M16
View Details
thin ptfe washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details
Bearing Washer - HTW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Outside Diameter 0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details