Te-Co, Inc. Heavy Duty Hardened Flat Washer: 3/8 Stud Size 42621

Description
Product Information Black Oxide Finish Case Hardened C1010 Material Large Quantities quoted upon request Standard package quantity 42619-42626: 50 pcs.
Description
Product Information Black Oxide Finish Case Hardened C1010 Material Large Quantities quoted upon request Standard package quantity 42619-42626: 50 pcs.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hardened Flat Washer: 3/8 Stud Size - 42621 - Te-Co, Inc.
Union, OH, USA
Heavy Duty Hardened Flat Washer: 3/8 Stud Size
42621
Heavy Duty Hardened Flat Washer: 3/8 Stud Size 42621
Product Information Black Oxide Finish Case Hardened C1010 Material Large Quantities quoted upon request Standard package quantity 42619-42626: 50 pcs.

Product Information

  • Black Oxide Finish
  • Case Hardened
  • C1010 Material
  • Large Quantities quoted upon request
  • Standard package quantity 42619-42626: 50 pcs.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Washers
Product Number 42621
Product Name Heavy Duty Hardened Flat Washer: 3/8 Stud Size
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

flat ptfe washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Washer Type Flat or USS
Material PTFE
Metric Size M6
View Details
Shoulder Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details
Equalizing Swing C Assembly Washers - 37302 - Jergens, Inc.
Specs
Washer Type C-Washer
Material Steel; Low Carbon Steel
Finish BlackOxide
View Details
Swing C Washer - SW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Thickness 0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details