Imao-Fixtureworks Swing Clamp (Mini) with Cam Handle QLSWC

Description
Manual swing clamp for quick workpiece setups without using tools. The clamp arm swings into position over the workpiece and clamps straight down just by turning the handle. Spiral cam provides quick clamping with maximum 3500N. Ideal for machining, assembly, and inspection fixtures. Can clamp both rough surface and finish surface. Handle position is adjustable every 30 degrees by dodecagonal socket in the hub. Swing direction of clamp arm: Clockwise (Right) or Counterclockwise (Left) Clamping force: 1100 to 3500N Allowable operating load of knob: 100 to 300N Materials Body, Handle, Clamping spindle: S45C steel, quenched and tempered, Black oxide finish/ Electroless nickel plated Arm: SCM440 steel, quenched and tempered, Black oxide finish/ Electroless nickel plated Cam Shaft: SCM415 steel, quenched and tempered, Black oxide finish/ Electroless nickel plated Knob: Black phenolic plastic
Request a Quote Datasheet
Description
Manual swing clamp for quick workpiece setups without using tools. The clamp arm swings into position over the workpiece and clamps straight down just by turning the handle. Spiral cam provides quick clamping with maximum 3500N. Ideal for machining, assembly, and inspection fixtures. Can clamp both rough surface and finish surface. Handle position is adjustable every 30 degrees by dodecagonal socket in the hub. Swing direction of clamp arm: Clockwise (Right) or Counterclockwise (Left) Clamping force: 1100 to 3500N Allowable operating load of knob: 100 to 300N Materials Body, Handle, Clamping spindle: S45C steel, quenched and tempered, Black oxide finish/ Electroless nickel plated Arm: SCM440 steel, quenched and tempered, Black oxide finish/ Electroless nickel plated Cam Shaft: SCM415 steel, quenched and tempered, Black oxide finish/ Electroless nickel plated Knob: Black phenolic plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swing Clamp (Mini) with Cam Handle - QLSWC - Imao-Fixtureworks
Fraser, MI, United States
Swing Clamp (Mini) with Cam Handle
QLSWC
Swing Clamp (Mini) with Cam Handle QLSWC
Manual swing clamp for quick workpiece setups without using tools. The clamp arm swings into position over the workpiece and clamps straight down just by turning the handle. Spiral cam provides quick clamping with maximum 3500N. Ideal for machining, assembly, and inspection fixtures. Can clamp both rough surface and finish surface. Handle position is adjustable every 30 degrees by dodecagonal socket in the hub. Swing direction of clamp arm: Clockwise (Right) or Counterclockwise (Left) Clamping force: 1100 to 3500N Allowable operating load of knob: 100 to 300N Materials Body, Handle, Clamping spindle: S45C steel, quenched and tempered, Black oxide finish/ Electroless nickel plated Arm: SCM440 steel, quenched and tempered, Black oxide finish/ Electroless nickel plated Cam Shaft: SCM415 steel, quenched and tempered, Black oxide finish/ Electroless nickel plated Knob: Black phenolic plastic

Manual swing clamp for quick workpiece setups without using tools.

The clamp arm swings into position over the workpiece and clamps straight down just by turning the handle.

Spiral cam provides quick clamping with maximum 3500N.

Ideal for machining, assembly, and inspection fixtures. Can clamp both rough surface and finish surface. Handle position is adjustable every 30 degrees by dodecagonal socket in the hub.

Swing direction of clamp arm: Clockwise (Right) or Counterclockwise (Left)

Clamping force: 1100 to 3500N

Allowable operating load of knob: 100 to 300N

Materials

Body, Handle, Clamping spindle: S45C steel, quenched and tempered, Black oxide finish/ Electroless nickel plated

Arm: SCM440 steel, quenched and tempered, Black oxide finish/ Electroless nickel plated

Cam Shaft: SCM415 steel, quenched and tempered, Black oxide finish/ Electroless nickel plated

Knob: Black phenolic plastic

Supplier's Site Datasheet
Swing Clamp with Adjustable Handle - QLSWC - Imao-Fixtureworks
Fraser, MI, United States
Swing Clamp with Adjustable Handle
QLSWC
Swing Clamp with Adjustable Handle QLSWC
Manual swing clamp for quick workpiece setups without using tools. (Adjustable handle type - strong clamp) The clamp arm swings into position over the workpiece and clamps straight down just by rotating the handle. Screw-in mechanism provides quick and strong clamping with maximum 6000N. Ideal for machining, assembly and inspection fixtures. Can clamp both rough and finish surfaces. Swing direction of clamp arm: Clockwise (Right) or Counterclockwise (Left) Clamping force: 2000 to 6000N Allowable operating load of handle: 170 to 410N Materials: Body, Handle, Clamping spindle: S45C steel, Quenched and tempered (Black oxide finish/ Electroless nickel plated) Arm: SCM440 steel, Quenched and tempered (Black oxide finish/ Electroless nickel plated) Cam Shaft: SCM415 steel, Quenched and tempered (Black oxide finish/ Electroless nickel plated) Handle: Black phenolic plastic

Manual swing clamp for quick workpiece setups without using tools. (Adjustable handle type - strong clamp)

The clamp arm swings into position over the workpiece and clamps straight down just by rotating the handle. Screw-in mechanism provides quick and strong clamping with maximum 6000N. Ideal for machining, assembly and inspection fixtures. Can clamp both rough and finish surfaces.

Swing direction of clamp arm: Clockwise (Right) or Counterclockwise (Left)

Clamping force: 2000 to 6000N

Allowable operating load of handle: 170 to 410N

Materials:

Body, Handle, Clamping spindle: S45C steel, Quenched and tempered (Black oxide finish/ Electroless nickel plated)

Arm: SCM440 steel, Quenched and tempered (Black oxide finish/ Electroless nickel plated)

Cam Shaft: SCM415 steel, Quenched and tempered (Black oxide finish/ Electroless nickel plated)

Handle: Black phenolic plastic

Supplier's Site Datasheet
Swing Clamp (Mini) for Torque Control - QLSWC - Imao-Fixtureworks
Fraser, MI, United States
Swing Clamp (Mini) for Torque Control
QLSWC
Swing Clamp (Mini) for Torque Control QLSWC
Features Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours For details of the adjustable handle (FKF type).

Features

  • Plate that allows or preventing the spindle from turning due to vibrations from the machine.
  • Suitable for positively locking the spindle for a long period of hours
  • For details of the adjustable handle (FKF type).
Supplier's Site Datasheet
Swing Clamp (Mini) - QLSWC - Imao-Fixtureworks
Fraser, MI, United States
Swing Clamp (Mini)
QLSWC
Swing Clamp (Mini) QLSWC
Manual swing clamp for quick workpiece setups without using tools. The clamp arm swings into position over the workpiece and clamps straight down just by turning the handle. Spiral cam provides quick clamping with maximum 3500N. Ideal for machining, assembly, and inspection fixtures. Can clamp both rough surface and finish surface. Handle position is adjustable every 30 degrees by dodecagonal socket in the hub. Swing direction of clamp arm: Clockwise (Right) or Counterclockwise (Left) Clamping force: 1100 to 3500N Allowable operating load of knob: 100 to 300N Materials Body, Handle, Clamping spindle: S45C steel, quenched and tempered, Black oxide finish/ Electroless nickel plated Arm: SCM440 steel, quenched and tempered, Black oxide finish/ Electroless nickel plated Cam Shaft: SCM415 steel, quenched and tempered, Black oxide finish/ Electroless nickel plated Knob: Black phenolic plastic

Manual swing clamp for quick workpiece setups without using tools.

The clamp arm swings into position over the workpiece and clamps straight down just by turning the handle.

Spiral cam provides quick clamping with maximum 3500N.

Ideal for machining, assembly, and inspection fixtures. Can clamp both rough surface and finish surface. Handle position is adjustable every 30 degrees by dodecagonal socket in the hub.

Swing direction of clamp arm: Clockwise (Right) or Counterclockwise (Left)

Clamping force: 1100 to 3500N

Allowable operating load of knob: 100 to 300N

Materials

Body, Handle, Clamping spindle: S45C steel, quenched and tempered, Black oxide finish/ Electroless nickel plated

Arm: SCM440 steel, quenched and tempered, Black oxide finish/ Electroless nickel plated

Cam Shaft: SCM415 steel, quenched and tempered, Black oxide finish/ Electroless nickel plated

Knob: Black phenolic plastic

Supplier's Site Datasheet
SPRING SWING CLAMPS - QLSWC - Imao-Fixtureworks
Fraser, MI, United States
SPRING SWING CLAMPS
QLSWC
SPRING SWING CLAMPS QLSWC
Feature ・Turn the handle after the arm swings into position, the cam shaft rotates along the guide pin to push down the arm. The clamping spindle contacts the workpiece and the cam shaft moves up and compresses the spring to clamp the workpiece. ・Easy clamping with one touch operation. Handle clicks at the clamping end point. ・Spring-loaded clamp provides constant clamping force with every cycle.

Feature

・Turn the handle after the arm swings into position, the cam shaft rotates along the guide pin to push down the arm. The clamping spindle contacts the workpiece and the cam shaft moves up and compresses the spring to clamp the workpiece.

・Easy clamping with one touch operation. Handle clicks at the clamping end point.

・Spring-loaded clamp provides constant clamping force with every cycle.

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks Imao-Fixtureworks Imao-Fixtureworks Imao-Fixtureworks Imao-Fixtureworks
Product Category Machining Clamps Machining Clamps Machining Clamps Machining Clamps Machining Clamps
Product Number QLSWC QLSWC QLSWC QLSWC QLSWC
Product Name Swing Clamp (Mini) with Cam Handle Swing Clamp with Adjustable Handle Swing Clamp (Mini) for Torque Control Swing Clamp (Mini) SPRING SWING CLAMPS
Material Steel Steel Steel Steel Steel; Electroless Nickel Plated
Clamp type Hook / Swing Clamp Hook / Swing Clamp Hook / Swing Clamp Hook / Swing Clamp Swing Clamp
Capacity / Jaw Opening 0.8819 to 1.91 inch (22.4 to 48.5 mm) 0.1181 to 0.1969 inch (3 to 5 mm) 0.0394 to 0.0748 inch (1 to 1.9 mm)
Load Limit 180 to 337 lbs (81.56 to 153 kg) 450 to 1349 lbs (204 to 612 kg) 517 to 1686 lbs (234 to 765 kg) 22.48 to 67.44 lbs (10.2 to 30.59 kg) 40.46 to 124 lbs (18.35 to 56.07 kg)
Clamping Mechanism Lever Screw Lever
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Block - MVSP150CU-N - Imao-Fixtureworks
Specs
Material Steel
View Details
Hold Down Clamp - KPHC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Material Steel
Clamping Width 0.7874 inch (20 mm)
View Details
Od Holding Clamp - CP120 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Material Aluminum; Steel
Capacity / Jaw Opening 0.7480 to 0.9055 inch (19 to 23 mm)
View Details