Manual toe clamp with a sliding nose for securing workpieces, available with smooth or serrated clamping faces. The body and sliding jaw are made of SCM440 steel, induction hardened and quenched and tempered respectively, with a black oxide finish; the smooth nose is precision ground. The clamp is designed for use with hex socket head cap screws and is offered in three sizes with clamping forces of 7, 12, and 14 kN, corresponding to body heights of 16, 22, and 30 mm. The part is mounted using screws sized M8, M12, or M16.
Manual toe clamp with low-profile jaw.
The jaw moves down and pushes the workpiece downward to prevent being lifted.
Available with serrated jaw and ground jaw.
Clamping force: 4 to 17kN
Available in 3 sizes. (Body height of 16, 22, 30mm / 0.63", 0.87", 1.81")
Materials:
Body: SCM440 steel, Quenched and tempered (Black oxide finish)
Sliding Jaw: SCM440 steel, Induction hardened (clamping face), Black oxide finish / Precision ground (for smooth jaw)
| Imao-Fixtureworks | |
|---|---|
| Product Category | Machining Clamps |
| Product Number | CP104 |
| Product Name | Toe Clamp |
| Actuation | Manual |
| Clamping Mechanism | Screw; Wedge |
| Material | Steel |
| Clamp type | Toe Clamp |