Te-Co, Inc. Hand Knob Head Swivel Screw Clamp: 1/4-20 Thread Size x 1-31/32 Length 31122

Description
Product Information Material: 12L14 Steel on all screw parts Black Oxide Finish Order pads separately Use when hand tightening is necessary
Description
Product Information Material: 12L14 Steel on all screw parts Black Oxide Finish Order pads separately Use when hand tightening is necessary

Suppliers

Company
Product
Description
Supplier Links
Hand Knob Head Swivel Screw Clamp: 1/4-20 Thread Size x 1-31/32 Length - 31122 - Te-Co, Inc.
Union, OH, USA
Hand Knob Head Swivel Screw Clamp: 1/4-20 Thread Size x 1-31/32 Length
31122
Hand Knob Head Swivel Screw Clamp: 1/4-20 Thread Size x 1-31/32 Length 31122
Product Information Material: 12L14 Steel on all screw parts Black Oxide Finish Order pads separately Use when hand tightening is necessary

Product Information

  • Material: 12L14 Steel on all screw parts
  • Black Oxide Finish
  • Order pads separately
  • Use when hand tightening is necessary
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Knobs (industrial)
Product Number 31122
Product Name Hand Knob Head Swivel Screw Clamp: 1/4-20 Thread Size x 1-31/32 Length
Knob Type Clamping / Torque Knob; Four Arms / Lobes
Knob Material Metal
Material Description 12L14 Steel on all Screw Parts
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-861-BL - A-861-BL - Sugatsune America, Inc.
Specs
Diameter / Width 0.8125 inches (20.64 mm)
Height 0.0787 inches (2 mm)
View Details
Aluminum Hand Knobs - 21115 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details
Oval Tapered Knob - OG - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Glossy Finish, Black / Red / White
Knob Material Plastic
Material Description Knob: Phenolic Plastic, Polyamide; Insert: Polyamide
View Details
Clamping Knobs - 2670847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type 1-arm
Colors / Finishes Available Black
Knob Material Plastic
View Details