TE Connectivity Knobs KPN500B1/4

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1715-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black"

Buy Now Datasheet
Straight Knurled Pointer Knob, 6.38Mm; Shaft Type Alcoswitch Te Connectivity - 57F2314 - Newark, An Avnet Company
Chicago, IL, United States
Straight Knurled Pointer Knob, 6.38Mm; Shaft Type Alcoswitch Te Connectivity
57F2314
Straight Knurled Pointer Knob, 6.38Mm; Shaft Type Alcoswitch Te Connectivity 57F2314
STRAIGHT KNURLED POINTER KNOB, 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Bar Pointer and Indicator Line; Knob Diameter:12.7mm; Product Range:- RoHS Compliant: No

STRAIGHT KNURLED POINTER KNOB, 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Bar Pointer and Indicator Line; Knob Diameter:12.7mm; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 450-1715-ND 57F2314
Product Name Knobs Straight Knurled Pointer Knob, 6.38Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data