31121 -- HAND KNOB HEAD SWIVEL SCREW CLAMP: 1/4-20 THREAD SIZE X 1-15/32 LENGTH
Te-Co, Inc.
Hand Knob Head Swivel Screw Clamp: 1/4-20 Thread Size x 1-15/32 Length
31121
Description
Product Information
Material: 12L14 Steel on all screw parts
Black Oxide Finish
Order pads separately
Use when hand tightening is necessary
Description
Product Information
Material: 12L14 Steel on all screw parts
Black Oxide Finish
Order pads separately
Use when hand tightening is necessary
Suppliers
Hand Knob Head Swivel Screw Clamp: 1/4-20 Thread Size x 1-15/32 Length
31121
Product Information
Material: 12L14 Steel on all screw parts
Black Oxide Finish
Order pads separately
Use when hand tightening is necessary
Product Information
- Material: 12L14 Steel on all screw parts
- Black Oxide Finish
- Order pads separately
- Use when hand tightening is necessary
Supplier's Site
Technical Specifications
|
Product Category
|
Knobs (industrial) |
|
Product Number
|
31121 |
|
Product Name
|
Hand Knob Head Swivel Screw Clamp: 1/4-20 Thread Size x 1-15/32 Length |
|
Knob Type
|
Clamping / Torque Knob; Four Arms / Lobes
|
|
Knob Material
|
Metal
|
|
Material Description
|
12L14 Steel on all Screw Parts
|
Unlock Full Specs
to access all available technical data
Similar Products
Knob Type
Pushbutton
Colors / Finishes Available
Gold
Knob Material
Plastic
View Details
Knob Material
Metal
Material Description
319 Aluminum Alloy
Screw Thread Specifications
2B-UNC for Inch, Class 6h for Metric
View Details
Colors / Finishes Available
Black Matte; Black Oxide Finish; Dial Handles: Red, Black
Features
Indicator / Pointer; Knurled
Knob Material
Plastic
View Details
Knob Type
Ball; Ball
Colors / Finishes Available
Silver
Knob Material
Metal
View Details