Imao-Fixtureworks Dial Indicator Knurled Knob D38

Description
The two-hands feature allows precisely reading the number of revolutions. Working temperature ranges from - 20°C to 60°C. The plastic window can be blurred with steam that will be caused by a big difference in working temperatures. Ensure Dial Indicator Knurled Knobs are completely kept away from water and dust.
Request a Quote Datasheet
Description
The two-hands feature allows precisely reading the number of revolutions. Working temperature ranges from - 20°C to 60°C. The plastic window can be blurred with steam that will be caused by a big difference in working temperatures. Ensure Dial Indicator Knurled Knobs are completely kept away from water and dust.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dial Indicator Knurled Knob - D38 - Imao-Fixtureworks
Fraser, MI, United States
Dial Indicator Knurled Knob
D38
Dial Indicator Knurled Knob D38
The two-hands feature allows precisely reading the number of revolutions. Working temperature ranges from - 20°C to 60°C. The plastic window can be blurred with steam that will be caused by a big difference in working temperatures. Ensure Dial Indicator Knurled Knobs are completely kept away from water and dust.
  • The two-hands feature allows precisely reading the number of revolutions.
  • Working temperature ranges from - 20°C to 60°C. The plastic window can be blurred with steam that will be caused by a big difference in working temperatures.
  • Ensure Dial Indicator Knurled Knobs are completely kept away from water and dust.
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Knobs (industrial)
Product Number D38
Product Name Dial Indicator Knurled Knob
Features Indicator / Pointer; Knurled
Knob Material Metal
Material Description Knob: Aluminum; Window: Acrylic Plastic; Dial: Aluminum (A1050P)
Diameter / Width 1.5 inches (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Lobe Indicator Knob - DHK - Imao-Fixtureworks
Specs
Knob Type Six or More Arms / Lobes
Colors / Finishes Available Baked Finish, Silver Gray
Features Indicator / Pointer
View Details
Plastic Knurled Grip Knob - KGK, KGP, KGI - Imao-Fixtureworks
Specs
Colors / Finishes Available Black Matte; Silver Matte
Features Knurled
Knob Material Plastic
View Details
Revolving Ball Knob - RBG - Imao-Fixtureworks
Specs
Knob Type Ball
Colors / Finishes Available Glossy Finish, Black Matte
Knob Material Plastic
View Details
Plastic Lobe Knob - SK - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Six or More Arms / Lobes
Colors / Finishes Available Glossy Finish, Black
Knob Material Plastic
View Details