TE Connectivity Heat Shrink Marker, 38.1Mm, White; Marker Type Raychem Te Connectivity ZHD-SCE-38.1-50-9

Description
HEAT SHRINK MARKER, 38.1MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:LSZH (Low Smoke Zero Halogen); Marker Colour:White; Marker Dimensions:38.1mm x 49mm; I.D. Max:-; I.D. Min:38.1mm; Shrink Ratio:2:1 RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK MARKER, 38.1MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:LSZH (Low Smoke Zero Halogen); Marker Colour:White; Marker Dimensions:38.1mm x 49mm; I.D. Max:-; I.D. Min:38.1mm; Shrink Ratio:2:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Marker, 38.1Mm, White; Marker Type Raychem Te Connectivity - 77Y7930 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Marker, 38.1Mm, White; Marker Type Raychem Te Connectivity
77Y7930
Heat Shrink Marker, 38.1Mm, White; Marker Type Raychem Te Connectivity 77Y7930
HEAT SHRINK MARKER, 38.1MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:LSZH (Low Smoke Zero Halogen); Marker Colour:White; Marker Dimensions:38.1mm x 49mm; I.D. Max:-; I.D. Min:38.1mm; Shrink Ratio:2:1 RoHS Compliant: Yes

HEAT SHRINK MARKER, 38.1MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:LSZH (Low Smoke Zero Halogen); Marker Colour:White; Marker Dimensions:38.1mm x 49mm; I.D. Max:-; I.D. Min:38.1mm; Shrink Ratio:2:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 77Y7930
Product Name Heat Shrink Marker, 38.1Mm, White; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Identification Tie - 19940 - ALL-STATES, Inc.
Specs
Wire & Cable Markers Wire Tie; Tags
Material Polyamide / Nylon®
Diameter 4.000 inch (102 mm)
View Details