SINGLE, HORIZONTAL FLAG TYPE
NYLON 6/6 MATERIAL
NATURAL COLOR
15 INCH
15 LENGTH IN INCH
0.125 INCH
250 STANDARD PACKAGE
75 LB TENSILE STRENGTH
4 INCH BUNDLE DIAMETER
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
BTID-14N MODEL
ALL-STATES, Inc.
Done
Datasheet
Description
SINGLE, HORIZONTAL FLAG TYPE
NYLON 6/6 MATERIAL
NATURAL COLOR
15 INCH
15 LENGTH IN INCH
0.125 INCH
250 STANDARD PACKAGE
75 LB TENSILE STRENGTH
4 INCH BUNDLE DIAMETER
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
BTID-14N MODEL
SINGLE, HORIZONTAL FLAG TYPE
NYLON 6/6 MATERIAL
NATURAL COLOR
15 INCH
15 LENGTH IN INCH
0.125 INCH
250 STANDARD PACKAGE
75 LB TENSILE STRENGTH
4 INCH BUNDLE DIAMETER
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
BTID-14N MODEL