TE Connectivity RF Antennas YS4505

Description
460MHz Yagi, 5-Element RF Antenna 450MHz ~ 470MHz 9.2dBd N Type Female Bracket Mount
Description
460MHz Yagi, 5-Element RF Antenna 450MHz ~ 470MHz 9.2dBd N Type Female Bracket Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The YS4505 is a 5-element Yagi RF antenna designed for operation within the frequency range of 450 MHz to 470 MHz. It provides a gain of 9.2 dBd, which enhances signal transmission and reception capabilities. The antenna features an N Type female connector and is suitable for bracket mounting, making it versatile for various installation scenarios. Its design is optimized for applications requiring reliable performance in wireless communication systems. This antenna is particularly useful in environments where high gain and directional characteristics are essential for effective signal propagation.

Datasheet Summary
Powered by GS/AI

The YS4505 is a 5-element Yagi RF antenna designed for operation within the frequency range of 450 MHz to 470 MHz. It provides a gain of 9.2 dBd, which enhances signal transmission and reception capabilities. The antenna features an N Type female connector and is suitable for bracket mounting, making it versatile for various installation scenarios. Its design is optimized for applications requiring reliable performance in wireless communication systems. This antenna is particularly useful in environments where high gain and directional characteristics are essential for effective signal propagation.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - YS4505 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YS4505
RF Antennas YS4505
460MHz Yagi, 5-Element RF Antenna 450MHz ~ 470MHz 9.2dBd N Type Female Bracket Mount

460MHz Yagi, 5-Element RF Antenna 450MHz ~ 470MHz 9.2dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number YS4505
Product Name RF Antennas
Technology Type Yagi; Yagi, 5-Element
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
915MHz 15dBi Fiberglass Antenna With N Male St. Connector - ET-91515FG1-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 15 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers