TE Connectivity Power Contacts YK-KG-212810A-PY00

Description
Contact Features Contact Fabrication : Solid Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 20 Contact Type : Pin Mating Pin Diameter (MM) : 20 Industry Standards UL Rating : None Packaging Features Packaging Method : Bag & Box Product Type Features Power Contact Type : Contact
Request a Quote
Description
Contact Features Contact Fabrication : Solid Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 20 Contact Type : Pin Mating Pin Diameter (MM) : 20 Industry Standards UL Rating : None Packaging Features Packaging Method : Bag & Box Product Type Features Power Contact Type : Contact
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - YK-KG-212810A-PY00 - TE Connectivity
Berwyn, PA, United States
Power Contacts
YK-KG-212810A-PY00
Power Contacts YK-KG-212810A-PY00
Contact Features Contact Fabrication : Solid Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Round Contact Size : Size 20 Contact Type : Pin Mating Pin Diameter (MM) : 20 Industry Standards UL Rating : None Packaging Features Packaging Method : Bag & Box Product Type Features Power Contact Type : Contact

Contact Features


  • Contact Fabrication : Solid
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Shape & Form : Round
  • Contact Size : Size 20
  • Contact Type : Pin
  • Mating Pin Diameter (MM) : 20

Industry Standards


  • UL Rating : None

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Power Contact Type : Contact
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number YK-KG-212810A-PY00
Product Name Power Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627100-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 1123721-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Connector Contacts - 1-1871131-3 - TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 2.7 to 6.6 mm2
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details