TE Connectivity Antennas YE24007

Description
Configuration Features Antenna Style : External Band Type : Wi-Fi Signal Characteristics Frequency Band (MHZ) : 2400 - 2500
Request a Quote
Description
Configuration Features Antenna Style : External Band Type : Wi-Fi Signal Characteristics Frequency Band (MHZ) : 2400 - 2500
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The YE24007 is a fully enclosed Yagi antenna designed for outdoor or indoor WiFi applications, particularly suitable for corporate or campus-wide wireless communications networks. It operates within a frequency range of 2400 to 2500 MHz and offers a nominal gain of 12.3 dBi, making it effective for point-to-point WiFi transmissions. This antenna can handle a maximum power of 300 watts and is rated for wind velocities up to 150 mph, ensuring durability in various environmental conditions. It features a vertical or horizontal polarization option and has a front-to-back ratio of 25 dB, which enhances its performance in directional applications. The antenna is constructed from aluminum, weighs 0.68 lb, and includes a mounting bracket for easy installation on masts. The YE24007 is equipped with an N female connector and comes with 18 low loss dual shield coaxial cable, making it a reliable choice for engineers looking for a robust antenna solution.

Datasheet Summary
Powered by GS/AI

The YE24007 is a fully enclosed Yagi antenna designed for outdoor or indoor WiFi applications, particularly suitable for corporate or campus-wide wireless communications networks. It operates within a frequency range of 2400 to 2500 MHz and offers a nominal gain of 12.3 dBi, making it effective for point-to-point WiFi transmissions. This antenna can handle a maximum power of 300 watts and is rated for wind velocities up to 150 mph, ensuring durability in various environmental conditions. It features a vertical or horizontal polarization option and has a front-to-back ratio of 25 dB, which enhances its performance in directional applications. The antenna is constructed from aluminum, weighs 0.68 lb, and includes a mounting bracket for easy installation on masts. The YE24007 is equipped with an N female connector and comes with 18 low loss dual shield coaxial cable, making it a reliable choice for engineers looking for a robust antenna solution.

Suppliers

Company
Product
Description
Supplier Links
Antennas - YE24007 - TE Connectivity
Berwyn, PA, United States
Antennas
YE24007
Antennas YE24007
Configuration Features Antenna Style : External Band Type : Wi-Fi Signal Characteristics Frequency Band (MHZ) : 2400 - 2500

Configuration Features


  • Antenna Style : External
  • Band Type : Wi-Fi

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500
Buy Now
RF Antennas - YE24007 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YE24007
RF Antennas YE24007
2.4GHz WLAN Yagi RF Antenna 2.4GHz ~ 2.5GHz 12.7dBi N Type Female Bracket Mount

2.4GHz WLAN Yagi RF Antenna 2.4GHz ~ 2.5GHz 12.7dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number YE24007 YE24007
Product Name Antennas RF Antennas
Primary Frequency Range 2400.0 to 2500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 1513309-1 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type FlexPIFA
View Details
Antennas - 2344655-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108991-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LPWAN, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 1-2118909-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers