TE Connectivity Standard Circular Connectors YDIV46E25-19SD6139

Description
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Shell Base Material : Stainless Steel Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 19 Number of Power Positions : 19 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 12 - 14 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM  [.1 INCH ] Circular Connector Shell Size : J (25) Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Assembly Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Shell Base Material : Stainless Steel Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 19 Number of Power Positions : 19 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 12 - 14 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM  [.1 INCH ] Circular Connector Shell Size : J (25) Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Assembly Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDIV46E25-19SD6139 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDIV46E25-19SD6139
Standard Circular Connectors YDIV46E25-19SD6139
Body Features Circular Connector Insulation Material Type : Thermoset Hermetically Sealed : No Shell Base Material : Stainless Steel Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 19 Number of Power Positions : 19 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 12 - 14 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM  [.1 INCH ] Circular Connector Shell Size : J (25) Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Assembly Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Thermoset
  • Hermetically Sealed : No
  • Shell Base Material : Stainless Steel
  • Shell Plating Material : Black Zinc Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 19
  • Number of Power Positions : 19
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Pin/Socket
  • Contact Current Rating (Max) (AMP) : 23
  • Contact Layout Arrangement : Circular
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : 2 - 3
  • Wire Size (AWG) : 12 - 14

Housing Features


  • Alignment Keyed : Clocking
  • Centerline (Pitch) : .06 MM  [.1 INCH ]
  • Circular Connector Shell Size : J (25)

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • Polarization Code : Normal

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Straight Plug

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YDIV46E25-19SD6139
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Assemblies - A97758-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
View Details
Circular Connector Assemblies - A122520-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
3 suppliers