TE Connectivity Data Connectivity Housings 1-1452584-2

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : L Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .5 MM  [.02 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Housing Features Housing Color : Red Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 65 DEGC , 75 DEGC , 80 DEGC , 85 DEGC , 70 DEGC  [167 DEGF , 176 DEGF , 158 DEGF , 149 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : L Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .5 MM  [.02 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Housing Features Housing Color : Red Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 65 DEGC , 75 DEGC , 80 DEGC , 85 DEGC , 70 DEGC  [167 DEGF , 176 DEGF , 158 DEGF , 149 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1-1452584-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1-1452584-2
Data Connectivity Housings 1-1452584-2
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : L Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .5 MM  [.02 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Housing Features Housing Color : Red Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 65 DEGC , 75 DEGC , 80 DEGC , 85 DEGC , 70 DEGC  [167 DEGF , 176 DEGF , 158 DEGF , 149 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : L

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Mating Pin Diameter : .5 MM  [.02 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Nominal Voltage Architecture (V) : 800

Housing Features


  • Housing Color : Red

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Shielded : No

Other


  • Connector Position Assurance Capable : Yes

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 174
  • Operating Temperature (Max) : 65 DEGC , 75 DEGC , 80 DEGC , 85 DEGC , 70 DEGC  [167 DEGF , 176 DEGF , 158 DEGF , 149 DEGF , 185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1452584-2
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1057390-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers
Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details