TE Connectivity Eurocard Connectors 024070-E

Description
Configuration Features Number of Columns : 32 Number of Positions : 160 Number of Rows : 5 Dimensions Connector Height : 15.7 MM  [.618 INCH ] Connector Length : 95 MM  [3.74 INCH ] Connector Width : 14 MM  [.551 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 160 Number of Rows : 5 Dimensions Connector Height : 15.7 MM  [.618 INCH ] Connector Length : 95 MM  [3.74 INCH ] Connector Width : 14 MM  [.551 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 024070-E - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
024070-E
Eurocard Connectors 024070-E
Configuration Features Number of Columns : 32 Number of Positions : 160 Number of Rows : 5 Dimensions Connector Height : 15.7 MM  [.618 INCH ] Connector Length : 95 MM  [3.74 INCH ] Connector Width : 14 MM  [.551 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 160
  • Number of Rows : 5

Dimensions


  • Connector Height : 15.7 MM  [.618 INCH ]
  • Connector Length : 95 MM  [3.74 INCH ]
  • Connector Width : 14 MM  [.551 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : PBT GF30

Industry Standards


  • Compatible With Approved Standards Products : UL E84703

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connector Housings - 2684-024070-E-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
2684-024070-E-ND
Backplane Connector Housings 2684-024070-E-ND
160 Position Housing for Female Sockets Connector Free Hanging (In-Line) DIN 41612, Type E

160 Position Housing for Female Sockets Connector Free Hanging (In-Line) DIN 41612, Type E

Buy Now Datasheet
Backplane Connector Housings - 024070-E - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Housings
024070-E
Backplane Connector Housings 024070-E
DIN E 160POS CRIMP CNT HOUS

DIN E 160POS CRIMP CNT HOUS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 024070-E 2684-024070-E-ND 024070-E
Product Name Eurocard Connectors Backplane Connector Housings Backplane Connector Housings
Connector Type Board to Board Connector; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 354445-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers
Board-to-Board Headers & Receptacles - 103870-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
Ribbon Cable Connectors - 102153-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers