TE Connectivity Standard Circular Connectors YDIV46E17-35SNV001

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : M2-V, Synthetic Hydrocarbon Heat Transfer Fluid, MIL-PRF-5606, MIL-DTL-5624 (JP-4,JP-5), SEA-AMS1424 Type I, MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-83133 (JP-8) Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Shell Base Material : Aluminum Shell Plating Material : Nickel Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 55 Number of Power Positions : 55 Contact Features Circular Connector Contact Type : Solder Cup Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : E35 (17-35) Reverse Gender : No Dimensions Assembly Length (INCH) : 36.5 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 550 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : E (17) Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Breech Coupling Panel Mount Feature : Without Polarization Code : N Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : Yes Shell Type : Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : M2-V, Synthetic Hydrocarbon Heat Transfer Fluid, MIL-PRF-5606, MIL-DTL-5624 (JP-4,JP-5), SEA-AMS1424 Type I, MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-83133 (JP-8) Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Shell Base Material : Aluminum Shell Plating Material : Nickel Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 55 Number of Power Positions : 55 Contact Features Circular Connector Contact Type : Solder Cup Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : E35 (17-35) Reverse Gender : No Dimensions Assembly Length (INCH) : 36.5 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 550 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : E (17) Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Breech Coupling Panel Mount Feature : Without Polarization Code : N Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : Yes Shell Type : Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YDIV46E17-35SNV001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YDIV46E17-35SNV001
Standard Circular Connectors YDIV46E17-35SNV001
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Fluid Type : M2-V, Synthetic Hydrocarbon Heat Transfer Fluid, MIL-PRF-5606, MIL-DTL-5624 (JP-4,JP-5), SEA-AMS1424 Type I, MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-83133 (JP-8) Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Shell Base Material : Aluminum Shell Plating Material : Nickel Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 55 Number of Power Positions : 55 Contact Features Circular Connector Contact Type : Solder Cup Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : E35 (17-35) Reverse Gender : No Dimensions Assembly Length (INCH) : 36.5 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 550 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : E (17) Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Breech Coupling Panel Mount Feature : Without Polarization Code : N Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : Yes Shell Type : Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Entry Style : Rear Insertion
  • Environmental Protection : Yes
  • Environmental Protection Type : Elastomer Sealed
  • Feedthrough Type : No
  • Fluid Type : M2-V, Synthetic Hydrocarbon Heat Transfer Fluid, MIL-PRF-5606, MIL-DTL-5624 (JP-4,JP-5), SEA-AMS1424 Type I, MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-83133 (JP-8)
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Shell Base Material : Aluminum
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : No
  • Number of Positions : 55
  • Number of Power Positions : 55

Contact Features


  • Circular Connector Contact Type : Solder Cup Socket
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout Arrangement : E35 (17-35)
  • Reverse Gender : No

Dimensions


  • Assembly Length (INCH) : 36.5
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Operating Voltage (VAC) : 400
  • Operating Voltage (VDC) : 550

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : E (17)

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Breech Coupling
  • Panel Mount Feature : Without
  • Polarization Code : N

Operation/Application


  • Circuit Application : Power
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : Yes
  • Shell Type : Plug

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YDIV46E17-35SNV001
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RF Connectors - 1-1337423-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination MIL-Clamp
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1375820-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers