TE Connectivity Between Series Adapters 1059938-1

Description
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Panel Attachment Style : Front Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Coupling Nut Plating Finish : Passivated Dielectric Material : PTFE Fluorocarbon Gasket Material : Silicone Rubber Lockwasher Material : Stainless Steel Lockwasher Plating Finish : Passivated Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : OSSP Side B Gender : Plug Side B Interface : OSM Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Panel Attachment Style : Front Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Coupling Nut Plating Finish : Passivated Dielectric Material : PTFE Fluorocarbon Gasket Material : Silicone Rubber Lockwasher Material : Stainless Steel Lockwasher Plating Finish : Passivated Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : OSSP Side B Gender : Plug Side B Interface : OSM Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1059938-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1059938-1
Between Series Adapters 1059938-1
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Panel Attachment Style : Front Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Coupling Nut Plating Finish : Passivated Dielectric Material : PTFE Fluorocarbon Gasket Material : Silicone Rubber Lockwasher Material : Stainless Steel Lockwasher Plating Finish : Passivated Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Plug Side A Interface : OSSP Side B Gender : Plug Side B Interface : OSM Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Plating Finish : Passivated
  • Body Style : Straight
  • Material : Stainless Steel

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Coupling Nut Material : Stainless Steel
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Coupling Nut Plating Finish : Passivated
  • Dielectric Material : PTFE Fluorocarbon
  • Gasket Material : Silicone Rubber
  • Lockwasher Material : Stainless Steel
  • Lockwasher Plating Finish : Passivated

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Plug
  • Side A Interface : OSSP
  • Side B Gender : Plug
  • Side B Interface : OSM

Signal Characteristics


  • Frequency (GHZ) : 18

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
4783 2241 02 Amp - Te Connectivity - 47X2008 - Newark, An Avnet Company
Chicago, IL, United States
4783 2241 02 Amp - Te Connectivity
47X2008
4783 2241 02 Amp - Te Connectivity 47X2008
4783 2241 02

4783 2241 02

Supplier's Site
RF Adapters - Between Series - 1059938-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
1059938-1
RF Adapters - Between Series 1059938-1
RF Adapters - Between Series 4783 2241 02

RF Adapters - Between Series 4783 2241 02

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1059938-1 47X2008 1059938-1
Product Name Between Series Adapters 4783 2241 02 Amp - Te Connectivity RF Adapters - Between Series
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1050547-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
8 suppliers
In-Series Adapters - 1053492-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
RF Connectors - 1057116-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 11.000 GHz
View Details
3 suppliers
RF Connectors - 1059577-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers