TE Connectivity Mechanical Connectors 016338-000

Description
Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 120 Compatible Conductor Range (AWGKC) : 250 - 250 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 120 Compatible Conductor Range (AWGKC) : 250 - 250 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 016338-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
016338-000
Mechanical Connectors 016338-000
Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 120 Compatible Conductor Range (AWGKC) : 250 - 250 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Shear Bolt

Body Features


  • Blocked : Yes
  • Compatible Conductor Material : Copper, Aluminum
  • Conductor Type : Solid
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 2

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 13
  • Compatible Conductor Cross-Section Range (MMSQ) : 120
  • Compatible Conductor Range (AWGKC) : 250 - 250
  • Palm Hole Diameter : 13

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor Use, Outdoor Use

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 016338-000
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details