TE Connectivity Antennas YA9-11-RTNC-48

Description
Configuration Features Antenna Style : External Band Type : Cellular Operation/Applicatio n Coverage Type : Directional Signal Characteristics Frequency Band (MHZ) : 860 - 960
Request a Quote
Description
Configuration Features Antenna Style : External Band Type : Cellular Operation/Applicatio n Coverage Type : Directional Signal Characteristics Frequency Band (MHZ) : 860 - 960
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The YA9-11-RTNC-48 is an 11 dBi Yagi antenna designed for 900 MHz ISM band applications. It features a stainless steel construction that ensures durability and low wind loading, making it suitable for various environments. The antenna supports both vertical and horizontal polarization and comes with an 18-inch pigtail cable terminated with an RPTNC connector. With a maximum power rating of 100 watts at 25°C, the antenna operates within a frequency range of 860-960 MHz. It has a VSWR of 1.5:1 and a nominal impedance of 50 ohms. The front-to-back ratio exceeds 15 dB, which helps minimize external interference. The antenna is designed for non-line-of-sight applications, making it ideal for WISP CPE equipment, cellular applications, and utility transmission communications. The mechanical specifications include a length of 0.9 meters (35.4 inches) and a weight of 0.9 kg (2.4 lbs), with compatibility for mounting on poles with a diameter of 25 to 51 mm (1 to 2 inches). It operates effectively in temperatures ranging from -45 to +70°C (-49 to +158°F) and can withstand wind velocities up to 56 m/sec (125 mph).

Datasheet Summary
Powered by GS/AI

The YA9-11-RTNC-48 is an 11 dBi Yagi antenna designed for 900 MHz ISM band applications. It features a stainless steel construction that ensures durability and low wind loading, making it suitable for various environments. The antenna supports both vertical and horizontal polarization and comes with an 18-inch pigtail cable terminated with an RPTNC connector. With a maximum power rating of 100 watts at 25°C, the antenna operates within a frequency range of 860-960 MHz. It has a VSWR of 1.5:1 and a nominal impedance of 50 ohms. The front-to-back ratio exceeds 15 dB, which helps minimize external interference. The antenna is designed for non-line-of-sight applications, making it ideal for WISP CPE equipment, cellular applications, and utility transmission communications. The mechanical specifications include a length of 0.9 meters (35.4 inches) and a weight of 0.9 kg (2.4 lbs), with compatibility for mounting on poles with a diameter of 25 to 51 mm (1 to 2 inches). It operates effectively in temperatures ranging from -45 to +70°C (-49 to +158°F) and can withstand wind velocities up to 56 m/sec (125 mph).

Suppliers

Company
Product
Description
Supplier Links
Antennas - YA9-11-RTNC-48 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : External Band Type : Cellular Operation/Applicatio n Coverage Type : Directional Signal Characteristics Frequency Band (MHZ) : 860 - 960

Configuration Features


  • Antenna Style : External
  • Band Type : Cellular

Operation/Application


  • Coverage Type : Directional

Signal Characteristics


  • Frequency Band (MHZ) : 860 - 960
Buy Now
RF Antennas - YA9-11-RTNC-48 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YA9-11-RTNC-48
RF Antennas YA9-11-RTNC-48
900MHz WiMax™ Yagi, 8-Element RF Antenna 860MHz ~ 960MHz 11dBi N Type Female Bracket Mount

900MHz WiMax™ Yagi, 8-Element RF Antenna 860MHz ~ 960MHz 11dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number YA9-11-RTNC-48 YA9-11-RTNC-48
Product Name Antennas RF Antennas
Primary Frequency Range 860.0 to 960.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513434-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, GSM 1800, GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 1880.0 MHz
View Details
5 suppliers
Antennas - 1-2361492-2 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118059-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 0600-00028 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers