TE Connectivity Antennas Y80612

Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : LoRaWAN, ISM Wireless Application : LoRaWAN, ISM Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 806 - 896 Frequency Category : 862 - 870 Gain (Max) (DB) : 11 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : LoRaWAN, ISM Wireless Application : LoRaWAN, ISM Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 806 - 896 Frequency Category : 862 - 870 Gain (Max) (DB) : 11 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - Y80612 - TE Connectivity
Berwyn, PA, United States
Antennas
Y80612
Antennas Y80612
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : LoRaWAN, ISM Wireless Application : LoRaWAN, ISM Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 806 - 896 Frequency Category : 862 - 870 Gain (Max) (DB) : 11 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Yagi/Log Periodic
  • Antenna Type : Yagi
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Primary Application : LoRaWAN, ISM
  • Wireless Application : LoRaWAN, ISM

Mechanical Attachment


  • Mounting Type : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 806 - 896
  • Frequency Category : 862 - 870
  • Gain (Max) (DB) : 11
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-1226-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1226-ND
RF Antennas 994-1226-ND
851MHz Yagi, 12-Element RF Antenna 806MHz ~ 896MHz 11dBd N Type Female Bracket Mount

851MHz Yagi, 12-Element RF Antenna 806MHz ~ 896MHz 11dBd N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - Y80612 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
Y80612
RF Antennas Y80612
851MHz Yagi, 12-Element RF Antenna 806MHz ~ 896MHz 11dBd N Type Female Bracket Mount

851MHz Yagi, 12-Element RF Antenna 806MHz ~ 896MHz 11dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number Y80612 994-1226-ND Y80612
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; LoRaWAN, ISM RF Antennas
Pattern Type Directional
Primary Frequency Range 806.0 to 896.0 MHz 851.0 MHz
Gain 6 dB 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2367286-5 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2344656-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2108858-7 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
Antennas - 1513531-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers