TE Connectivity Antennas 2195775-1

Description
Body Features Product Weight (G) : 8 Configuration Features Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Product Length : 51 MM  [2 INCH ] Product Width : 9.4 MM  [.37 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Mechanical Attachment Mounting Retention Type : Mounting Clinch Nuts Mounts To : Plug Polarization : Vertical Linear Region : Global by Region Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA 90° Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 433.05 - 434.79
Request a Quote Datasheet
Description
Body Features Product Weight (G) : 8 Configuration Features Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Product Length : 51 MM  [2 INCH ] Product Width : 9.4 MM  [.37 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Mechanical Attachment Mounting Retention Type : Mounting Clinch Nuts Mounts To : Plug Polarization : Vertical Linear Region : Global by Region Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA 90° Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 433.05 - 434.79
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195775-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195775-1
Antennas 2195775-1
Body Features Product Weight (G) : 8 Configuration Features Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Product Length : 51 MM  [2 INCH ] Product Width : 9.4 MM  [.37 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Mechanical Attachment Mounting Retention Type : Mounting Clinch Nuts Mounts To : Plug Polarization : Vertical Linear Region : Global by Region Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA 90° Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 433.05 - 434.79

Body Features


  • Product Weight (G) : 8

Configuration Features


  • Antenna Style : External
  • Antenna Type : Enclosure
  • Number of Ports : 1

Dimensions


  • Product Length : 51 MM  [2 INCH ]
  • Product Width : 9.4 MM  [.37 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Mechanical Attachment


  • Mounting Retention Type : Mounting Clinch Nuts
  • Mounts To : Plug
  • Polarization : Vertical Linear
  • Region : Global by Region

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : SMA 90°
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 433.05 - 434.79
Buy Now
RF Antennas - 17-2195775-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2195775-1-ND
RF Antennas 17-2195775-1-ND
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - 2195775-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195775-1
RF Antennas 2195775-1
RF Antenna

RF Antenna

Buy Now Datasheet
Antenna, 433.05Mhz 434.79Mhz, Sma Rohs Compliant Te Connectivity - 09AJ7700 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 433.05Mhz 434.79Mhz, Sma Rohs Compliant Te Connectivity
09AJ7700
Antenna, 433.05Mhz 434.79Mhz, Sma Rohs Compliant Te Connectivity 09AJ7700
ANTENNA, 433.05MHZ - 434.79MHZ, SMA ROHS COMPLIANT: YES

ANTENNA, 433.05MHZ - 434.79MHZ, SMA ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
2195775-1
Antennas 2195775-1
Antennas 433MHz Terminal Ant

Antennas 433MHz Terminal Ant

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2195775-1 17-2195775-1-ND 2195775-1 09AJ7700 2195775-1
Product Name Antennas RF Antennas RF Antennas Antenna, 433.05Mhz 434.79Mhz, Sma Rohs Compliant Te Connectivity Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344657-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2-1513472-5 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2370914-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, CDMA 1900, GPS, M2M, GSM 900, LTE, IoT, UMTS, GSM 1800, Cellular, WLAN, CDMA 850, Wi-Fi
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2108823-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers