TE Connectivity
Connector Contacts
Y6162-234-1277V003
Description
Contact Features 端子サイズ コード : 12 Contact Current Rating (Max) (AMP) : 23 Contact Type : Pin
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Description
Contact Features 端子サイズ コード : 12 Contact Current Rating (Max) (AMP) : 23 Contact Type : Pin
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Suppliers
Contact Features 端子サイズ コード : 12 Contact Current Rating (Max) (AMP) : 23 Contact Type : Pin
Termination Features Termination Method to Wire & Cable : Crimp
Contact Features
- 端子サイズ コード : 12
- Contact Current Rating (Max) (AMP) : 23
- Contact Type : Pin
Termination Features
- Termination Method to Wire & Cable : Crimp
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
Y6162-234-1277V003 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Features
RoHS
North American
8 AWG
International
6.7 to 10.5 mm2
View Details
Material
Tin
Features
RoHS
North American
20 to 27 AWG
View Details