TE Connectivity Antennas Y4503

Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : UHF IP Rating : Not Tested Primary Application : UHF Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : TETRA: 380 - 470 MHz Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 410 - 470 Gain (Max) (DB) : 3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : UHF IP Rating : Not Tested Primary Application : UHF Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : TETRA: 380 - 470 MHz Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 410 - 470 Gain (Max) (DB) : 3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - Y4503 - TE Connectivity
Berwyn, PA, United States
Antennas
Y4503
Antennas Y4503
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : UHF IP Rating : Not Tested Primary Application : UHF Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : TETRA: 380 - 470 MHz Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 410 - 470 Gain (Max) (DB) : 3 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Yagi/Log Periodic
  • Antenna Type : Yagi
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : UHF
  • IP Rating : Not Tested
  • Primary Application : UHF

Mechanical Attachment


  • Mount Product Type : Pole/Mast
  • Mounting Method : Pole/Mast/Bracket Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional
  • Option : Connector Preinstalled
  • Wireless Standard : TETRA: 380 - 470 MHz

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 450 - 470
  • Frequency Category : 410 - 470
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - Y4503-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
Y4503-ND
RF Antennas Y4503-ND
460MHz Yagi, 3-Element RF Antenna 450MHz ~ 470MHz 7.1dBd N Type Female Bracket Mount

460MHz Yagi, 3-Element RF Antenna 450MHz ~ 470MHz 7.1dBd N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - Y4503 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
Y4503
RF Antennas Y4503
460MHz Yagi, 3-Element RF Antenna 450MHz ~ 470MHz 7.1dBd N Type Female Bracket Mount

460MHz Yagi, 3-Element RF Antenna 450MHz ~ 470MHz 7.1dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number Y4503 Y4503-ND Y4503
Product Name Antennas RF Antennas RF Antennas
Applications UHF RF Antennas
Pattern Type Directional
Polarization Linear
Primary Frequency Range 450.0 to 470.0 MHz 460.0 MHz
Gain 3 to 6 dB 7.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118899-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1513259-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 900, GSM, CDMA 1900, ISM, GSM 1800, CDMA 850, Cellular, LTE, ZigBee
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz
View Details
6 suppliers
Antennas - 1-2823599-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 2G, Cellular, GPS, LTE, GSM, 3G, 4G, WiMAX
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
3 suppliers
Antenna Type Amp Te Connectivity - 28AC7271 - Newark, An Avnet Company
Specs
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
VSWR 3 :1
View Details