TE Connectivity Antennas 2195768-1

Description
Body Features Product Weight : 3.47 G  [.1224 OZ ] Configuration Features Antenna Protocol : GPS Antenna Style : Embedded Band Type : Single Band Number of Ports : 1 Dimensions Cable Length : 83 MM  [3.27 INCH ] Product Height : 5.65 MM  [.22 INCH ] Product Length : 12 MM  [.47 INCH ] Product Width : 12 MM  [.47 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : GNSS, GPS Mechanical Attachment Mounts To : Printed Circuit Board Polarization : RHCP Region : Global Operation/Applicatio n Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Box & Tray Product Type Features Antenna Connection Type : Tab Mount (Through Hole) Antenna Connector Type : MHF Signal Characteristics Frequency Band (MHZ) : 1573 - 1577 Usage Conditions Application by Region : GNSS - Global - 1573 - 1577 MHz
Request a Quote Datasheet
Description
Body Features Product Weight : 3.47 G  [.1224 OZ ] Configuration Features Antenna Protocol : GPS Antenna Style : Embedded Band Type : Single Band Number of Ports : 1 Dimensions Cable Length : 83 MM  [3.27 INCH ] Product Height : 5.65 MM  [.22 INCH ] Product Length : 12 MM  [.47 INCH ] Product Width : 12 MM  [.47 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : GNSS, GPS Mechanical Attachment Mounts To : Printed Circuit Board Polarization : RHCP Region : Global Operation/Applicatio n Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Box & Tray Product Type Features Antenna Connection Type : Tab Mount (Through Hole) Antenna Connector Type : MHF Signal Characteristics Frequency Band (MHZ) : 1573 - 1577 Usage Conditions Application by Region : GNSS - Global - 1573 - 1577 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195768-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195768-1
Antennas 2195768-1
Body Features Product Weight : 3.47 G  [.1224 OZ ] Configuration Features Antenna Protocol : GPS Antenna Style : Embedded Band Type : Single Band Number of Ports : 1 Dimensions Cable Length : 83 MM  [3.27 INCH ] Product Height : 5.65 MM  [.22 INCH ] Product Length : 12 MM  [.47 INCH ] Product Width : 12 MM  [.47 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : GNSS, GPS Mechanical Attachment Mounts To : Printed Circuit Board Polarization : RHCP Region : Global Operation/Applicatio n Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Box & Tray Product Type Features Antenna Connection Type : Tab Mount (Through Hole) Antenna Connector Type : MHF Signal Characteristics Frequency Band (MHZ) : 1573 - 1577 Usage Conditions Application by Region : GNSS - Global - 1573 - 1577 MHz

Body Features


  • Product Weight : 3.47 G  [.1224 OZ ]

Configuration Features


  • Antenna Protocol : GPS
  • Antenna Style : Embedded
  • Band Type : Single Band
  • Number of Ports : 1

Dimensions


  • Cable Length : 83 MM  [3.27 INCH ]
  • Product Height : 5.65 MM  [.22 INCH ]
  • Product Length : 12 MM  [.47 INCH ]
  • Product Width : 12 MM  [.47 INCH ]

Electrical Characteristics


  • Active Antenna : Yes
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Wireless Application : GNSS, GPS

Mechanical Attachment


  • Mounts To : Printed Circuit Board
  • Polarization : RHCP
  • Region : Global

Operation/Application


  • Wireless Standard : GPS

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Antenna Connection Type : Tab Mount (Through Hole)
  • Antenna Connector Type : MHF

Signal Characteristics


  • Frequency Band (MHZ) : 1573 - 1577

Usage Conditions


  • Application by Region : GNSS - Global - 1573 - 1577 MHz
Buy Now
RF Antennas - A144736-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A144736-ND
RF Antennas A144736-ND
1.575GHz GNSS, GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.577GHz 19dBi U.FL (UMCC), IPEX MHF1 Adhesive

1.575GHz GNSS, GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.577GHz 19dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Gnss Active/ Gpsh212N-N3-13-A Rohs Compliant Amp Te Connectivity - 99AC1765 - Newark, An Avnet Company
Chicago, IL, United States
Gnss Active/ Gpsh212N-N3-13-A Rohs Compliant Amp Te Connectivity
99AC1765
Gnss Active/ Gpsh212N-N3-13-A Rohs Compliant Amp Te Connectivity 99AC1765
GNSS ACTIVE/ GPSH212N-N3-13-A ROHS COMPLIANT: YES

GNSS ACTIVE/ GPSH212N-N3-13-A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
2195768-1
Antennas 2195768-1
Antennas GNSS ACTIVE

Antennas GNSS ACTIVE

Buy Now Datasheet
RF Antennas - 2195768-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195768-1
RF Antennas 2195768-1
1.575GHz GNSS, GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.577GHz 19dBi U.FL (UMCC), IPEX MHF1 Adhesive

1.575GHz GNSS, GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.577GHz 19dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2195768-1 A144736-ND 99AC1765 2195768-1 2195768-1
Product Name Antennas RF Antennas Gnss Active/ Gpsh212N-N3-13-A Rohs Compliant Amp Te Connectivity Antennas RF Antennas
Applications Modem or Wireless Network; GPS; GNSS, GPS GPS; GNSS, GPS GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1573.0 to 1577.0 MHz 1575.0 MHz
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2370914-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, GSM 1800, Cellular, GPS, GSM 900, Wi-Fi, M2M, LTE, CDMA 850, CDMA 1900, UMTS, IoT, WLAN
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2195846-6 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2-2370914-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, LTE, GPS, M2M, GSM 1800, UMTS, CDMA 1900, GSM 900, GSM, IoT, CDMA 850
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2344657-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers