The XT484024 is a 2-pole, 8A interface plug-in relay with 2 form C contacts, designed for use in panel and plug-in applications. It features a DC coil rated at 24V with a coil resistance of 1440 Ω and power consumption of 400 mW. The relay has AgNi90/10 contacts, a dielectric strength of 4000V between coil and contact, and meets IEC 61810-1 and UL 508 standards. It includes a manual test tab and is compatible with standard RT sockets. The device is rated for operation from -40°C to +70°C and has a mechanical endurance of 10×10⁶ operations with a DC coil. Mounting is plug-in with 5mm pinning, and the unit weighs 16g.
POWER RELAY, DPDT, 10A, 250VAC, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:XT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 13AC1832 |
| Product Name | Power Relay, Dpdt, 10A, 250Vac, Socket; Contact Configuration Schrack Te Connectivity |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |