TE Connectivity Antennas WCP2400MMCX4

Description
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Stud Mount Operation/Applicatio n Antenna Environment : Outdoor Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MMCX Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Stud Mount Operation/Applicatio n Antenna Environment : Outdoor Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MMCX Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - WCP2400MMCX4 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Stud Mount Operation/Applicatio n Antenna Environment : Outdoor Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MMCX Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive

Mechanical Attachment


  • Mount Product Type : Through-Hole
  • Mounting Method : Stud Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Option : Connector Preinstalled

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MMCX

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500
  • Frequency Category : 2400 - 2500
  • Peak Gain (DBI) : 0 < 3
Buy Now
RF Antennas - 994-1079-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1079-ND
RF Antennas 994-1079-ND
2.4GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 2.5dBi MMCX Connector Mount

2.4GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 2.5dBi MMCX Connector Mount

Buy Now Datasheet
RF Antennas - WCP2400MMCX4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
WCP2400MMCX4
RF Antennas WCP2400MMCX4
2.4GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 2.5dBi MMCX Connector Mount

2.4GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 2.5dBi MMCX Connector Mount

Buy Now

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number WCP2400MMCX4 994-1079-ND WCP2400MMCX4
Product Name Antennas RF Antennas RF Antennas
Primary Frequency Range 2400.0 to 2500.0 MHz 2400.0 MHz
Gain 0.0 to 3 dB 2.5 dB
Form Factor / Mounting External
Applications Modem or Wireless Network; Bluetooth, Wi-Fi Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00019 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
Antennas - 2108789-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2823596-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, 3G, Cellular, 2G, LTE, 4G, GPS, WiMAX
Primary Frequency Range 698.0 to 2700.0 MHz
Form Factor / Mounting External
View Details
6 suppliers