TE Connectivity 5A 277V Circuit Protection Fuse W92-X112-5

Description
2-Pole Magnetic Circuit Breaker, 5A, 277V AC, Panel Mount Product overview: W92-X112-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 277V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W92-X112-5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
2-Pole Magnetic Circuit Breaker, 5A, 277V AC, Panel Mount Product overview: W92-X112-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 277V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W92-X112-5 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W92-X112-5 is a two-pole magnetic hydraulic circuit breaker in the W9 series, rated for 5 amps and 277V AC at 50/60 Hz, with a 5,000 amp interrupting capacity. It features a black toggle actuator, standard delay trip curve, and #6-32 mounting threads. The breaker is UL1077 and CSA approved for supplementary protection, operates from -40°C to +85°C, and terminates via screw terminals. Weight is approximately 2.5 ounces per pole.

Datasheet Summary
Powered by GS/AI

The W92-X112-5 is a two-pole magnetic hydraulic circuit breaker in the W9 series, rated for 5 amps and 277V AC at 50/60 Hz, with a 5,000 amp interrupting capacity. It features a black toggle actuator, standard delay trip curve, and #6-32 mounting threads. The breaker is UL1077 and CSA approved for supplementary protection, operates from -40°C to +85°C, and terminates via screw terminals. Weight is approximately 2.5 ounces per pole.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 277V Circuit Protection Fuse
143-W92-X112-5
5A 277V Circuit Protection Fuse 143-W92-X112-5
2-Pole Magnetic Circuit Breaker, 5A, 277V AC, Panel Mount Product overview: W92-X112-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 277V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W92-X112-5 can be used for catalog matching and distributor lookup.

2-Pole Magnetic Circuit Breaker, 5A, 277V AC, Panel Mount Product overview: W92-X112-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 277V, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W92-X112-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W92-X112-5
Product Name 5A 277V Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 486-4604-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers