TE Connectivity Circuit Breakers W68-X2Q110-25V

Description
Circuit Breaker Magnetic (Hydraulic Delay) 25A 415V AC DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 25A 415V AC DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB2323-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB2323-ND
Circuit Breakers PB2323-ND
Circuit Breaker Magnetic (Hydraulic Delay) 25A 415V AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 25A 415V AC DC Lever Panel Mount

Buy Now Datasheet
Circuit Protection - Circuit Breakers - W68-X2Q110-25V - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
W68-X2Q110-25V
Circuit Protection - Circuit Breakers W68-X2Q110-25V
Win Source Part Number: 1315833-W68-X2Q110-2 5V Category: Circuit Protection>Circuit Breakers Series: W6 Package: Tray Voltage Rating - AC: 415 V Actuator Type: Lever Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Current Rating (Amps): 25A HTSUS: 8536.20.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: W68

Win Source Part Number: 1315833-W68-X2Q110-25V
Category: Circuit Protection>Circuit Breakers
Series: W6
Package: Tray
Voltage Rating - AC: 415 V
Actuator Type: Lever
Number of Poles: 2
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Current Rating (Amps): 25A
HTSUS: 8536.20.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: W68

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Circuit Breakers Circuit Breakers
Product Number PB2323-ND W68-X2Q110-25V
Product Name Circuit Breakers Circuit Protection - Circuit Breakers
Rated Current 25 amps
Trip System Type Magnetic Hydraulic Magnetic
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data